Manufacturer: Texas Instruments
Win Source Part Number: 1264050-TAS5036AIPFC
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 80-TQFP
Specifications: 32kHz ~ 192kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Modulator
Interface: I2C, I2S
Number of Channels: 6
Part Status: Obsolete(EOL)
Family Name: TAS5036A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): TAS5036AIPFCR; TAS5036BPFCR; TAS5086DBTRG4;
Introduction Date: March 01, 2005
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Audio Modulator 6 Channel 80-TQFP (12x12)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1264050-TAS5036AIPFC | TAS5036AIPFC |
| Product Name | Audio Special Purpose - TAS5036AIPFC | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |