Texas Instruments Audio Special Purpose - TAS5026PAG TAS5026PAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 142935-TAS5026PAG Packaging: Tray Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142935-TAS5026PAG Packaging: Tray Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TAS5026PAG - 142935-TAS5026PAG - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS5026PAG
142935-TAS5026PAG
Audio Special Purpose - TAS5026PAG 142935-TAS5026PAG
Manufacturer: Texas Instruments Win Source Part Number: 142935-TAS5026PAG Packaging: Tray Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142935-TAS5026PAG
Packaging: Tray
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - TAS5026PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TAS5026PAG
Audio Special Purpose TAS5026PAG
Audio Modulator 6 Channel 64-TQFP (10x10)

Audio Modulator 6 Channel 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 142935-TAS5026PAG TAS5026PAG
Product Name Audio Special Purpose - TAS5026PAG Audio Special Purpose
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data