Manufacturer: Texas Instruments
Win Source Part Number: 054661-TAS5012PFBR
Packaging: Reel - TR
Specifications: 102dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS5012PFB; TAS5558DCA; TAS5558DCAR;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 2 Channel 48-TQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 054661-TAS5012PFBR | TAS5012PFBR |
| Product Name | Audio Special Purpose - TAS5012PFBR | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |