Manufacturer: Texas Instruments
Win Source Part Number: 1264048-TAS5012PFB
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TQFP
Specifications: 102dB
Applications: Automotive Audio, Consumer Audio
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Audio Signal Processor
Interface: DSP, I2S
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: TAS5012
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): TAS5012PFBR; TAS5558DCA; TAS5558DCAR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 2 Channel 48-TQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1264048-TAS5012PFB | TAS5012PFB |
| Product Name | Audio Special Purpose - TAS5012PFB | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |