Manufacturer: Texas Instruments
Win Source Part Number: 796306-TAS5010-5112F
Series: PurePath Digital
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 16 V ~ 25.5 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: TAS5010, TAS5112
Max Output Power x Channels @ Load: 62W x 2 @ 6 Ohm
Family Name: TAS5010-5112F2EVM
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 01, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796306-TAS5010-5112F2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5010-5112F2EVM |
| Supply Voltage (VS) | 16 to 25.5 volts |