Texas Instruments Audio Special Purpose - TAS5000PFB TAS5000PFB

Description
Manufacturer: Texas Instruments Win Source Part Number: 144388-TAS5000PFB Packaging: Tray Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144388-TAS5000PFB Packaging: Tray Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TAS5000PFB - 144388-TAS5000PFB - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS5000PFB
144388-TAS5000PFB
Audio Special Purpose - TAS5000PFB 144388-TAS5000PFB
Manufacturer: Texas Instruments Win Source Part Number: 144388-TAS5000PFB Packaging: Tray Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144388-TAS5000PFB
Packaging: Tray
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - TAS5000PFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TAS5000PFB
Audio Special Purpose TAS5000PFB
Audio Audio Signal Processor 2 Channel 48-TQFP (7x7)

Audio Audio Signal Processor 2 Channel 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 144388-TAS5000PFB TAS5000PFB
Product Name Audio Special Purpose - TAS5000PFB Audio Special Purpose
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data