Manufacturer: Texas Instruments
Win Source Part Number: 139022-TAS3218IPZP
Packaging: Tray
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-HTQFP (14x14)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 139022-TAS3218IPZP |
| Product Name | Audio Special Purpose - TAS3218IPZP |
| Supply Voltage (VS) | 3 to 3.6 volts |