Manufacturer: Texas Instruments
Win Source Part Number: 1264042-TAS3108IADCP
Packaging: Tube
Applications: Automotive Audio, Consumer Audio
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 38-HTSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TAS3108
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Audio Audio Signal Processor 4 Channel 38-HTSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1264042-TAS3108IADCP | TAS3108IADCP |
| Product Name | Audio Special Purpose - TAS3108IADCP | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |