Manufacturer: Texas Instruments
Win Source Part Number: 054656-TAS3108DCPRG4
Packaging: Reel - TR
Applications: Automotive Audio, Consumer Audio
Number of Channels: 4
Family Name: TAS3108
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 38-HTSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS3108DCPR; TAS3108DCP; TMS320C5532AZHH10;
Introduction Date: December 21, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 4 Channel 38-HTSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 054656-TAS3108DCPRG4 | TAS3108DCPRG4 |
| Product Name | Audio Special Purpose - TAS3108DCPRG4 | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |