Manufacturer: Texas Instruments
Win Source Part Number: 107136-TAS3108DCPR
Packaging: Reel - TR
Applications: Automotive Audio, Consumer Audio
Number of Channels: 4
Family Name: TAS3108
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 38-HTSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS3108DCPRG4; TAS3108DCP; TMS320C5532AZHH10;
Introduction Date: December 21, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC AUDIO SGNL PROCESSOR 38HTSSOP
Audio Audio Signal Processor 4 Channel 38-HTSSOP
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 107136-TAS3108DCPR | 815-TAS3108DCPR | TAS3108DCPR |
| Product Name | Audio Special Purpose - TAS3108DCPR | IC AUDIO SGNL PROCESSOR 38HTSSOP | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts |