Texas Instruments High-Performance Analog Audio Special Purpose TAS3103IDBTRG4

Description
Audio Audio Signal Processor 3 Channel 38-TSSOP
Request a Quote
Description
Audio Audio Signal Processor 3 Channel 38-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAS3103IDBTRG4 is a digital audio signal processor designed for various audio applications. It features multiple operational modes, including terminal-controlled and I2C bus-controlled modes, allowing for flexible integration into different systems. The device supports serial audio ports for input and output, enabling efficient audio data handling. This processor includes a digital audio processor arithmetic unit and supports advanced audio processing features such as dynamic range control, bass and treble processing, and soft volume control. It also incorporates a 3D effects block and various filtering options, making it suitable for applications requiring sophisticated audio manipulation. The TAS3103IDBTRG4 is housed in a 38-pin TSSOP package, which is compact and suitable for space-constrained designs. Its electrical specifications include absolute maximum ratings and recommended operating conditions, ensuring reliable performance in various environments. This product is ideal for engineers looking for a versatile audio processing solution in their projects.

Datasheet Summary
Powered by GS/AI

The TAS3103IDBTRG4 is a digital audio signal processor designed for various audio applications. It features multiple operational modes, including terminal-controlled and I2C bus-controlled modes, allowing for flexible integration into different systems. The device supports serial audio ports for input and output, enabling efficient audio data handling. This processor includes a digital audio processor arithmetic unit and supports advanced audio processing features such as dynamic range control, bass and treble processing, and soft volume control. It also incorporates a 3D effects block and various filtering options, making it suitable for applications requiring sophisticated audio manipulation. The TAS3103IDBTRG4 is housed in a 38-pin TSSOP package, which is compact and suitable for space-constrained designs. Its electrical specifications include absolute maximum ratings and recommended operating conditions, ensuring reliable performance in various environments. This product is ideal for engineers looking for a versatile audio processing solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
 - TAS3103IDBTRG4-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Signal Processor 3 Channel 38-TSSOP

Audio Audio Signal Processor 3 Channel 38-TSSOP

Buy Now Datasheet
Audio Special Purpose - TAS3103IDBTRG4 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
TAS3103IDBTRG4
Audio Special Purpose TAS3103IDBTRG4
IC AUDIO SIGNAL PROCESSR 38TSSOP

IC AUDIO SIGNAL PROCESSR 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs
Product Number TAS3103IDBTRG4-ND TAS3103IDBTRG4
Product Name Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "38-TFSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1904756 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32919 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case SOIC16
Interface PCM; SPI; PCM/SPI
View Details
 - 598-1732-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 32-VFQFN Exposed Pad
Interface SPI
View Details
2 suppliers