The TAS3103IDBTR is a digital audio signal processor designed for audio applications, featuring a 3-channel output configuration. It operates in a 38-TSSOP package, making it suitable for compact designs. The device supports various operational modes, including terminal-controlled and I2C bus-controlled modes, allowing for flexible integration into different systems. It includes multiple audio processing features such as dynamic range control, bass and treble processing, and soft volume control, which enhance audio quality and user experience. The TAS3103IDBTR is ideal for applications requiring advanced audio processing capabilities in a small form factor.
Audio Audio Signal Processor 3 Channel 38-TSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | TAS3103IDBTR |
| Product Name | Audio Special Purpose |
| RoHS Compliant | RoHS |