Win Source Part Number: 1098006-TAS3103DBTR
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Applications: Digital Audio Interfacing
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 3
Voltage - Supply: 3V ~ 3.6V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): SN65LVDT388ADBT; SN75LVDS389DBT; SN65LVDS389DBTR; MAX3209ECUU+T; ADM2209EARUZ-REEL7; ADM2209EARU;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTAS3103DBTR,21
Base Product Number: TAS3103
Audio Audio Signal Processor 3 Channel 38-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1098006-TAS3103DBTR | TAS3103DBTR |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |