Manufacturer: Texas Instruments
Win Source Part Number: 031853-TAS3103ADBTR
Packaging: Reel - TR
Applications: Digital Audio Interfacing
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 38-TSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS3103ADBT; TAS3103ADB; TAS3103ADBTR; TMS320C5532AZHH10;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 3 Channel 38-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 031853-TAS3103ADBTR | TAS3103ADBTR |
| Product Name | Audio Special Purpose - TAS3103ADBTR | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |