Manufacturer: Texas Instruments
Win Source Part Number: 1264038-TAS3004PFBG4
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TQFP
Specifications: 24 b
Applications: Digital Audio Interfacing
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: TAS3004
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): TAS3004PFBRG4; PCM3070IRHBR; PCM3070IRHBT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 2 Channel 48-TQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1264038-TAS3004PFBG4 | TAS3004PFBG4 |
| Product Name | Audio Special Purpose - TAS3004PFBG4 | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |