Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
TEXAS INSTRUMENTS STANDARD LINEAR AND LOGIC
TAS2564YBGR -- 7W BOOST DC-DC CONVERTER IC
Texas Instruments Standard Linear and Logic
7W Boost DC-DC Converter IC
TAS2564YBGR
Description
7W digital input smart amp with <10uV>
ERSAELECTRONICS PTE. LTD.
Done
Request a Quote
Email Supplier
Datasheet
Description
7W digital input smart amp with <10uV>
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Boost DC-DC Converter IC
742-TAS2564YBGR
7W Boost DC-DC Converter IC
742-TAS2564YBGR
7W digital input smart amp with <10uV>
7W digital input smart amp with <10uV>
Supplier's Site
Datasheet
Technical Specifications
ERSAELECTRONICS PTE. LTD.
Product Category
DC-DC Converter Chips
Product Number
742-TAS2564YBGR
Product Name
7W Boost DC-DC Converter IC
Operating Temperature
-40 C (-40 F)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Buck 3.3V 1A Step-Down DC-DC Converter IC
ADP3050AR-3.3
Specs
Package Type
Other; SOIC
View Details
Fuji Electric Corp. of America
Model:FA7700V
Specs
Configuration / Function
Boost
View Details
RS Components, Ltd.
DC-DC Converters
1226869
Specs
Package Type
Other; Sip
Input Voltage
5.5 volts
View Details
Texas Instruments
42V 10A 1MHz DC-DC Converter IC
LM25085MM/NOPB
Specs
Package Type
Other; VSSOP
Output Voltage
42 volts
Input Voltage
42 volts
View Details
2
suppliers