Manufacturer: Texas Instruments
Win Source Part Number: 1321774-TAS2563YBGR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Supplier Device Package: 42-DSBGA (2.96x2.5)
Case / Package: 42-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-TAS2563YBGRTR
Base Product Number: TAS2563
RoHS Status: ROHS3 Compliant
Amplifier IC 42-DSBGA (2.96x2.5)
IC AUDIO AMP D 42-DSBGA
IC AUDIO AMP D 42-DSBGA
Amplifier IC 42-DSBGA (2.96x2.5)
IC AUDIO AMP
Audio Amplifiers 6.1W Digital Input Smart Amp with Integrated Speaker Protection, Advanced EQ and 11V Class-H Boost 42-DSBGA -40 to 85
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1321774-TAS2563YBGR | 296-TAS2563YBGRTR-ND | TAS2563YBGR | TAS2563YBGR | TAS2563YBGR | TAS2563YBGR | TAS2563YBGR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Package Type | 42-XFBGA, DSBGA | 42-XFBGA, DSBGA | 42-XFBGA, DSBGA | Surface Mount | 42-XFBGA, DSBGA | ||
| Supply Voltage (VS) | 1.62 to 1.95 volts | ||||||
| Output Power | 6.1 watts |