Manufacturer: Texas Instruments
Win Source Part Number: 1321777-TAS2562YFPR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-TAS2562YFPRTR
Base Product Number: TAS2562
RoHS Status: ROHS3 Compliant
IC AUDIO AMP
Audio Amplifiers 6.1W Digital Input Smart Amp with I/V Sense for Speaker Protection and Integrated 11V Class-H Boost 36-DSBGA -40 to 85
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-TAS2562YFPRTR-ND | 1321777-TAS2562YFPR | TAS2562YFPR | TAS2562YFPR | TAS2562YFPR | TAS2562YFPR | TAS2562YFPR |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.65 to 1.95 volts | ||||||
| Output Power | 6.1 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||||
| Operation Class | Class D |