Manufacturer: Texas Instruments
Win Source Part Number: 768810-TAS2521EVM
Output Type: 1-Channel (Mono) with Mono Headphones
Operating Supply Voltage: 1.5 V ~ 1.95 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS2521
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm
Family Name: TAS2521
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 768810-TAS2521EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS2521EVM |
| Supply Voltage (VS) | 1.5 to 1.95 volts |