Manufacturer: Texas Instruments
Win Source Part Number: 192769-SRC4392IPFBR
Packaging: Reel - TR
Specifications: 4kHz to 216kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Family Name: SRC4392
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Sample Rate Converter
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): AK4136VQ; SRC4392IPFBT; SRC4392IPFBRG4;
Introduction Date: November 13, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Audio Sample Rate Converter 2 Channel 48-TQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 192769-SRC4392IPFBR | SRC4392IPFBR |
| Product Name | Audio Special Purpose - SRC4392IPFBR | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |