EVAL MOD FOR SRC4392 Audio Sample Rate Converter - SRC4392
Win Source Part Number: 1284439-SRC4392EVM-P
Category: Development Boards, Kits, Programmers>Evaluati
Type: Audio
Package: Box
Standard Package: 1
Function: Sample Rate Converter
Supplied Contents: Board(s)
Utilized IC / Part: SRC4392
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: SRC4392EVM-PDK,SRC43
Base Product Number: SRC4392
RoHS Status: Not applicable
SRC4392 Sample Rate Converter Audio Evaluation Board
EVAL MOD FOR SRC4392
Audio IC Development Tools SRC4392EVM-PDK Eval Mod
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SRC4392EVM-PDK | 1284439-SRC4392EVM-PDK | 296-30984-ND | SRC4392EVM-PDK | SRC4392EVM-PDK |
| Product Name | EVAL MOD FOR SRC4392 Audio Sample Rate Converter - SRC4392 | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Audio IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |