Manufacturer: Texas Instruments
Win Source Part Number: 082490-SRC4382IPFBR
Packaging: Reel - TR
Specifications: 4kHz to 216kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Sample Rate Converter
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC SAMPLE RATE CONVTR 48-TQFP
Audio Sample Rate Converter 2 Channel 48-TQFP (7x7)
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 082490-SRC4382IPFBR | 815-SRC4382IPFBR | SRC4382IPFBR |
| Product Name | Audio Special Purpose - SRC4382IPFBR | IC SAMPLE RATE CONVTR 48-TQFP | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; 48-TQFP (7x7) | QFP; 48-TQFP | QFP; 48-TQFP |