Win Source Part Number: 1272351-SRC4382IPFBG
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tray
Specifications: 4kHz ~ 216kHz
Applications: Digital Audio Interfacing
Standard Package: 250
Mounting: SMD (SMT)
Function: Sample Rate Converter
Interface: I2C, SPI
Number of Channels: 2
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SRC4382
Audio Sample Rate Converter 2 Channel 48-TQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1272351-SRC4382IPFBG4 | SRC4382IPFBG4 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |