Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Audio Special Purpose SRC4194IPAGR

Description
Win Source Part Number: 1272354-SRC4194IPAGR Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Specifications: 4kHz ~ 212kHz Applications: Digital Audio Interfacing Standard Package: 1,500 Mounting: SMD (SMT) Function: Sample Rate Converter Interface: I2S, TDM Number of Channels: 4 Voltage - Supply: 1.8V, 3.3V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -45°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SRC4194IPAGR,SR C4194IPAGRG4,SRC4194 IPAGRG4,TEXTISSRC419 4IPAGR Base Product Number: SRC4194
Request a Quote Datasheet
Description
Win Source Part Number: 1272354-SRC4194IPAGR Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Specifications: 4kHz ~ 212kHz Applications: Digital Audio Interfacing Standard Package: 1,500 Mounting: SMD (SMT) Function: Sample Rate Converter Interface: I2S, TDM Number of Channels: 4 Voltage - Supply: 1.8V, 3.3V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -45°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SRC4194IPAGR,SR C4194IPAGRG4,SRC4194 IPAGRG4,TEXTISSRC419 4IPAGR Base Product Number: SRC4194
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Audio Special Purpose - 1272354-SRC4194IPAGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Audio Special Purpose
1272354-SRC4194IPAGR
Integrated Circuits (ICs) - Audio Special Purpose 1272354-SRC4194IPAGR
Win Source Part Number: 1272354-SRC4194IPAGR Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Specifications: 4kHz ~ 212kHz Applications: Digital Audio Interfacing Standard Package: 1,500 Mounting: SMD (SMT) Function: Sample Rate Converter Interface: I2S, TDM Number of Channels: 4 Voltage - Supply: 1.8V, 3.3V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -45°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SRC4194IPAGR,SR C4194IPAGRG4,SRC4194 IPAGRG4,TEXTISSRC419 4IPAGR Base Product Number: SRC4194

Win Source Part Number: 1272354-SRC4194IPAGR
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Specifications: 4kHz ~ 212kHz
Applications: Digital Audio Interfacing
Standard Package: 1,500
Mounting: SMD (SMT)
Function: Sample Rate Converter
Interface: I2S, TDM
Number of Channels: 4
Voltage - Supply: 1.8V, 3.3V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -45°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SRC4194IPAGR,SRC4194IPAGRG4,SRC4194IPAGRG4,TEXTISSRC4194IPAGR
Base Product Number: SRC4194

Buy Now Datasheet
Audio Special Purpose - SRC4194IPAGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SRC4194IPAGR
Audio Special Purpose SRC4194IPAGR
Audio Sample Rate Converter 4 Channel 64-TQFP (10x10)

Audio Sample Rate Converter 4 Channel 64-TQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1272354-SRC4194IPAGR SRC4194IPAGR
Product Name Integrated Circuits (ICs) - Audio Special Purpose Audio Special Purpose
Supply Voltage (VS) 1.8 to 3.3 volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data