Manufacturer: Texas Instruments
Win Source Part Number: 795390-SRC4194IPAGG4
Packaging: Tray
Operating Temperature Range: -45°C ~ 85°C (TA)
Package: 64-TQFP
Specifications: 4kHz ~ 212kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 1.8V, 3.3V
Function: Sample Rate Converter
Interface: I2S, TDM
Number of Channels: 4
Family Name: SRC4194
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Introduction Date: February 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 795390-SRC4194IPAGG4 |
| Product Name | Audio Special Purpose - SRC4194IPAGG4 |
| Supply Voltage (VS) | 1.8 to 3.3 volts |