Manufacturer: Texas Instruments
Win Source Part Number: 143657-SRC4194IPAG
Packaging: Tray
Specifications: 4kHz to 212kHz
Applications: Digital Audio Interfacing
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Sample Rate Converter
Supply Voltage - Operating: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Audio Sample Rate Converter 4 Channel 64-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 143657-SRC4194IPAG | SRC4194IPAG |
| Product Name | Audio Special Purpose - SRC4194IPAG | Audio Special Purpose |
| Supply Voltage (VS) | 1.8 to 3.3 volts | 1.8 to 3.3 volts |