Manufacturer: Texas Instruments
Win Source Part Number: 1258726-SRC4193IDBR
Packaging: Tape and Reel
Specifications: 4kHz ~ 212kHz
Applications: Digital Audio Interfacing
Function: Sample Rate Converter
Interface: I2S, TDM
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -45°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: SRC4193
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Audio Sample Rate Converter 2 Channel 28-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1258726-SRC4193IDBR | SRC4193IDBR |
| Product Name | Audio Special Purpose - SRC4193IDBR | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 volts | 3.3 volts |