Win Source Part Number: 1272353-SRC4192IDBRG
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Specifications: 4kHz ~ 212kHz
Applications: Digital Audio Interfacing
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Sample Rate Converter
Interface: I2S, TDM
Number of Channels: 2
Voltage - Supply: 3.3V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -45°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SRC4192
Audio Sample Rate Converter 2 Channel 28-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1272353-SRC4192IDBRG4 | SRC4192IDBRG4 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 volts | 3.3 volts |