Texas Instruments Standard Linear and Logic Audio Special Purpose SRC4192IDB

Description
Audio Sample Rate Converter 2 Channel 28-SSOP
Request a Quote Datasheet
Description
Audio Sample Rate Converter 2 Channel 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-15234-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Sample Rate Converter 2 Channel 28-SSOP

Audio Sample Rate Converter 2 Channel 28-SSOP

Buy Now Datasheet
Audio Special Purpose - SRC4192IDB - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
SRC4192IDB
Audio Special Purpose SRC4192IDB
IC SAMPLE RATE CONVERTER 28SSOP

IC SAMPLE RATE CONVERTER 28SSOP

Supplier's Site Datasheet
Sample Rate Converter Audio, 4192; Audio Control Type Texas Instruments - 28AH5241 - Newark, An Avnet Company
Chicago, IL, United States
Sample Rate Converter Audio, 4192; Audio Control Type Texas Instruments
28AH5241
Sample Rate Converter Audio, 4192; Audio Control Type Texas Instruments 28AH5241
SAMPLE RATE CONVERTER AUDIO, 4192; Audio Control Type:Sample Rate Converter; Supply Voltage Range:3V to 3.6V; Control Interface:I2S, TDM; Audio IC Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SAMPLE RATE CONVERTER AUDIO, 4192; Audio Control Type:Sample Rate Converter; Supply Voltage Range:3V to 3.6V; Control Interface:I2S, TDM; Audio IC Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number 296-15234-5-ND SRC4192IDB 28AH5241
Product Name Audio Special Purpose Sample Rate Converter Audio, 4192; Audio Control Type Texas Instruments
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "28-SSOP (0.209"", 5.30mm Width)" SSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913745 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32174 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA42
Interface PCM; SPI; PCM/SPI
View Details
 - 598-1199-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "20-SOIC (0.295"", 7.50mm Width)"
Interface Serial
View Details
2 suppliers
 - BD3884FS-E2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "24-SOP (0.213"", 5.40mm Width)"
Supply Voltage 7 to 9 volts
View Details
2 suppliers