Manufacturer: Texas Instruments
Win Source Part Number: 1258724-SRC4190IDBRQ
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -45°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Specifications: 4kHz ~ 212kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 3.3V
Function: Sample Rate Converter
Interface: I2S, TDM
Number of Channels: 2
Family Name: SRC4190
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD1896YRSRL; AD1896AYRSRL; AD1895AYRSRL;
Introduction Date: October 14, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Audio Sample Rate Converter 2 Channel 28-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1258724-SRC4190IDBRQ1 | SRC4190IDBRQ1 |
| Product Name | Audio Special Purpose - SRC4190IDBRQ1 | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 volts | 3.3 volts |