Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165125-SRC4190IDBRG
Packaging: Tape & Reel (TR)
Weight: 208.397344 mg
Number of Pins: 28
Output Power: 225 mW
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1165125-SRC4190IDBRG4 |
| Product Name | Custom Parts - Custom Parts (S - T) - SRC4190IDBRG4 |