Manufacturer: Texas Instruments
Win Source Part Number: 082489-SRC4190IDBR
Packaging: Reel - TR
Specifications: 4kHz to 212kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Family Name: SRC4190
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Sample Rate Converter
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): AD1896YRSRL; AD1896AYRSRL; AD1895AYRSRL;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Audio Sample Rate Converter 2 Channel 28-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 082489-SRC4190IDBR | SRC4190IDBR |
| Product Name | Audio Special Purpose - SRC4190IDBR | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 volts | 3.3 volts |