The SRC4184IPAGTG4 is a four-channel asynchronous sample rate converter designed for professional audio applications. It supports a wide input-to-output sampling ratio ranging from 16:1 to 1:16, with input and output sampling rates up to 212 kHz. The device features a dynamic range of 128 dB and a total harmonic distortion plus noise (THD+N) of -125 dB, ensuring high audio fidelity. The SRC4184 offers flexible audio serial port configurations, including master or slave mode operation, and supports various data formats such as I¬=S, left-justified, right-justified, and TDM. It can be operated in hardware mode with pin programming or in software mode via a serial peripheral interface (SPI) for register access. The device also includes a bypass mode, digital de-emphasis filter, and programmable digital output attenuation. Operating from a single power supply of either +1.8V or +3.3V, the SRC4184 is packaged in a 64-TQFP format, making it suitable for integration into digital mixing consoles, audio workstations, and broadcast studio equipment. Its robust specifications and versatile features make it a strong candidate for engineers looking to implement high-performance audio processing solutions.
Manufacturer: Texas Instruments
Win Source Part Number: 795389-SRC4184IPAGTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TQFP
Specifications: 4kHz ~ 212kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 1.8V, 3.3V
Function: Sample Rate Converter
Interface: SPI
Number of Channels: 4
Family Name: SRC4184
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Introduction Date: February 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 795389-SRC4184IPAGTG4 |
| Product Name | Audio Special Purpose - SRC4184IPAGTG4 |
| Supply Voltage (VS) | 1.8 to 3.3 volts |