Manufacturer: Texas Instruments
Win Source Part Number: 934952-SRC4184IPAGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Sample Rate Converter 4 Channel 64-TQFP (10x10)
Package: 64-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: SRC4184
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SRC4184IPAGRG4, SRC4184IPAGRG4-ND
Audio Sample Rate Converter 4 Channel 64-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 934952-SRC4184IPAGR | SRC4184IPAGR |
| Product Name | Audio Special Purpose - SRC4184IPAGR | Audio Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |