Manufacturer: Texas Instruments
Win Source Part Number: 795388-SRC4184IPAGG4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TQFP
Specifications: 4kHz ~ 212kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 1.8V, 3.3V
Function: Sample Rate Converter
Interface: SPI
Number of Channels: 4
Family Name: SRC4184
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): SRC4184IPAGT; SRC4184IPAGR; SRC4184IPAGRG4; SRC4184IPAGG4; SRC4184IPAGRG4; SRC4184IPAG;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Audio Sample Rate Converter 4 Channel 64-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 795388-SRC4184IPAGG4 | SRC4184IPAGG4 |
| Product Name | Audio Special Purpose - SRC4184IPAGG4 | Audio Special Purpose |
| Supply Voltage (VS) | 1.8 to 3.3 volts | 1.8 to 3.3 volts |