Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SPUSI2/NOPB

Description
Data Capture Interface Evaluation Board
Request a Quote Datasheet
Description
Data Capture Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - SPUSI2/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
SPUSI2/NOPB-ND
Evaluation and Demonstration Boards and Kits SPUSI2/NOPB-ND
Data Capture Interface Evaluation Board

Data Capture Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284442-SPUSI2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284442-SPUSI2/NOPB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284442-SPUSI2/NOPB
Win Source Part Number: 1284442-SPUSI2/NOPB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Standard Package: 1 Function: Data Capture Supplied Contents: Board(s), Cable(s) Primary Attributes: USB Interface Dongle II Embedded: Yes, MCU, 8-Bit Secondary Attributes: SPI Interface ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.82.0000 Mfr: Texas Instruments Other Names: SPUSI2,SPUSI2 Base Product Number: SPUSI2 Product Status: Obsolete

Win Source Part Number: 1284442-SPUSI2/NOPB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Standard Package: 1
Function: Data Capture
Supplied Contents: Board(s), Cable(s)
Primary Attributes: USB Interface Dongle II
Embedded: Yes, MCU, 8-Bit
Secondary Attributes: SPI Interface
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.82.0000
Mfr: Texas Instruments
Other Names: SPUSI2,SPUSI2
Base Product Number: SPUSI2
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SPUSI2/NOPB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SPUSI2/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SPUSI2/NOPB
BOARD EVAL DATA CAPTURE BOARD

BOARD EVAL DATA CAPTURE BOARD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SPUSI2/NOPB-ND 1284442-SPUSI2/NOPB SPUSI2/NOPB
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPF4530PCK-01-ND - DigiKey
Specs
Supported System Front End
View Details
2 suppliers
simpleSSR - Starter Kit incl. 1 year unlimited RTK corrections - AS-STARTKIT-SSRIP-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,HSWA4-63DR+,DG984-1+,50 OHM - TB-927+ - Mini-Circuits
Specs
Category Developement Board
View Details