Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SPIO-4/NOPB

Description
SAM3U, XC6SLX16 Analog Front End (AFE) Interface Evaluation Board
Request a Quote Datasheet
Description
SAM3U, XC6SLX16 Analog Front End (AFE) Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - SPIO-4/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
SPIO-4/NOPB-ND
Evaluation and Demonstration Boards and Kits SPIO-4/NOPB-ND
SAM3U, XC6SLX16 Analog Front End (AFE) Interface Evaluation Board

SAM3U, XC6SLX16 Analog Front End (AFE) Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284440-SPIO-4/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284440-SPIO-4/NOPB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284440-SPIO-4/NOPB
Win Source Part Number: 1284440-SPIO-4/NOPB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Standard Package: 1 Function: Analog Front End (AFE) Supplied Contents: Board(s), Cable(s) Primary Attributes: USB Powered or External Supply Embedded: Yes, MCU, 32-Bit Utilized IC / Part: SAM3U, XC6SLX16 Secondary Attributes: GUI, I²C, SPI, USB Interfaces ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 9025.80.5000 Mfr: Texas Instruments Other Names: SPIO4NOPB,SPI0-4/NOP B,SPI0-4/NOPB Base Product Number: SPIO Product Status: Obsolete

Win Source Part Number: 1284440-SPIO-4/NOPB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Standard Package: 1
Function: Analog Front End (AFE)
Supplied Contents: Board(s), Cable(s)
Primary Attributes: USB Powered or External Supply
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: SAM3U, XC6SLX16
Secondary Attributes: GUI, I²C, SPI, USB Interfaces
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9025.80.5000
Mfr: Texas Instruments
Other Names: SPIO4NOPB,SPI0-4/NOPB,SPI0-4/NOPB
Base Product Number: SPIO
Product Status: Obsolete

Buy Now Datasheet
Controller Board, Analogue Front End; Silicon Manufacturer Texas Instruments - 52AH4432 - Newark, An Avnet Company
Chicago, IL, United States
Controller Board, Analogue Front End; Silicon Manufacturer Texas Instruments
52AH4432
Controller Board, Analogue Front End; Silicon Manufacturer Texas Instruments 52AH4432
CONTROLLER BOARD, ANALOGUE FRONT END; Silicon Manufacturer:-; Silicon Core Number:-; No. of Bits:16bit; Sample Rate:250kSPS; Kit Application Type:Data Converter; Application Sub Type:Analogue Front End; Kit Contents:Controller Board RoHS Compliant: Yes

CONTROLLER BOARD, ANALOGUE FRONT END; Silicon Manufacturer:-; Silicon Core Number:-; No. of Bits:16bit; Sample Rate:250kSPS; Kit Application Type:Data Converter; Application Sub Type:Analogue Front End; Kit Contents:Controller Board RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SPIO-4/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SPIO-4/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SPIO-4/NOPB
BOARD INTERFACE FOR AFE

BOARD INTERFACE FOR AFE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SPIO-4/NOPB-ND 1284440-SPIO-4/NOPB 52AH4432 SPIO-4/NOPB
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Controller Board, Analogue Front End; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-028-EPD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers