Texas Instruments Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SP16130CH4RB

Description
Win Source Part Number: 1283237-SP16130CH4RB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver For Use With/Related Products: ADC16V130, LMK04031B Standard Package: 1 Frequency: 5MHz ~ 52MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SP161 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283237-SP16130CH4RB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver For Use With/Related Products: ADC16V130, LMK04031B Standard Package: 1 Frequency: 5MHz ~ 52MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SP161 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283237-SP16130CH4RB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283237-SP16130CH4RB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283237-SP16130CH4RB
Win Source Part Number: 1283237-SP16130CH4RB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver For Use With/Related Products: ADC16V130, LMK04031B Standard Package: 1 Frequency: 5MHz ~ 52MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SP161 Product Status: Obsolete

Win Source Part Number: 1283237-SP16130CH4RB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
For Use With/Related Products: ADC16V130, LMK04031B
Standard Package: 1
Frequency: 5MHz ~ 52MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SP161
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SP16130CH4RB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SP16130CH4RB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SP16130CH4RB
REFERENCE DESIGN FOR ADC16V130

REFERENCE DESIGN FOR ADC16V130

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283237-SP16130CH4RB SP16130CH4RB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,EQY-8-63+,MC1631-1,50 OHM - TB-1041-8-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1723026 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details