Texas Instruments Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SP16130CH4RB/NOPB

Description
Win Source Part Number: 1283238-SP16130CH4RB /NOPB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver For Use With/Related Products: ADC16V130, LMK04031B Standard Package: 1 Frequency: 5MHz ~ 52MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SP161 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283238-SP16130CH4RB /NOPB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver For Use With/Related Products: ADC16V130, LMK04031B Standard Package: 1 Frequency: 5MHz ~ 52MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SP161 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283238-SP16130CH4RB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283238-SP16130CH4RB/NOPB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283238-SP16130CH4RB/NOPB
Win Source Part Number: 1283238-SP16130CH4RB /NOPB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver For Use With/Related Products: ADC16V130, LMK04031B Standard Package: 1 Frequency: 5MHz ~ 52MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SP161 Product Status: Obsolete

Win Source Part Number: 1283238-SP16130CH4RB/NOPB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
For Use With/Related Products: ADC16V130, LMK04031B
Standard Package: 1
Frequency: 5MHz ~ 52MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: SP161
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SP16130CH4RB/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SP16130CH4RB/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SP16130CH4RB/NOPB
REFERENCE DESIGN FOR ADC16V130

REFERENCE DESIGN FOR ADC16V130

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283238-SP16130CH4RB/NOPB SP16130CH4RB/NOPB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products