Win Source Part Number: 1284365-SP1202S01RB-
Category: Development Boards, Kits, Programmers>Evaluati
Series: WEBENCH® Buildit Board
Type: Interface
Standard Package: 1
Function: Sensor to ADC Interface, Differential Sensor
Supplied Contents: Unpopulated (Bare) Board(s)
Embedded: No
Utilized IC / Part: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8534.00.0040
Mfr: Texas Instruments
Base Product Number: SP120
Product Status: Obsolete
WEBENCH BARE BD BRDG IA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284365-SP1202S01RB-PCB/NOPB | SP1202S01RB-PCB/NOPB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board |