Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ55LBC174W SNJ55LBC174W

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194618-SNJ55LBC174W Packaging: Rail/Tube Length: 10.3 mm Operating Supply Voltage: 5 V Data Rate: 10 Mbps Thickness: 1.65 mm Height: 2.03 mm Number of Drivers: 4 Number of Pins: 16 Number of Transmitters: 4 Width: 6.73 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 125 °C Nominal Supply Current: 7 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194618-SNJ55LBC174W Packaging: Rail/Tube Length: 10.3 mm Operating Supply Voltage: 5 V Data Rate: 10 Mbps Thickness: 1.65 mm Height: 2.03 mm Number of Drivers: 4 Number of Pins: 16 Number of Transmitters: 4 Width: 6.73 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 125 °C Nominal Supply Current: 7 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ55LBC174W - 1194618-SNJ55LBC174W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ55LBC174W
1194618-SNJ55LBC174W
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ55LBC174W 1194618-SNJ55LBC174W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194618-SNJ55LBC174W Packaging: Rail/Tube Length: 10.3 mm Operating Supply Voltage: 5 V Data Rate: 10 Mbps Thickness: 1.65 mm Height: 2.03 mm Number of Drivers: 4 Number of Pins: 16 Number of Transmitters: 4 Width: 6.73 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 125 °C Nominal Supply Current: 7 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194618-SNJ55LBC174W
Packaging: Rail/Tube
Length: 10.3 mm
Operating Supply Voltage: 5 V
Data Rate: 10 Mbps
Thickness: 1.65 mm
Height: 2.03 mm
Number of Drivers: 4
Number of Pins: 16
Number of Transmitters: 4
Width: 6.73 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 7 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1194618-SNJ55LBC174W
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ55LBC174W
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details