Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227418-SNJ54S112FK
Packaging: Rail/Tube
Length: 8.89 mm
Frequency: 125 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 2
Number of Pins: 20
High Level Output Current: -1 mA
Low Level Output Current: 20 mA
Propagation Delay: 7 ns
Width: 8.89 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): SNJ54S-112FK;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 7 ns
Logic Function: JK-Type
Max Operating Temperature: 125 °C
Clock Edge Trigger Type: Negative Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1227418-SNJ54S112FK |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54S112FK |