Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH16245AWD SNJ54LVTH16245AWD

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020150-SNJ54LVTH162 45AWD Length: 15.88 mm Contact Plating: Lead, Tin Polarity: Non-Inverting Operating Supply Voltage: 3.3 V Number of Elements: 2 Thickness: 2.48 mm Height: 3.05 mm Number of Bits: 16 Direction: Bidirectional Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 48 mA Quiescent Current: 5 mA Propagation Delay: 7 ns Width: 9.66 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): 5962-9684901QXA; SN74LVT16245BDGGR; SN74LVTH16245ADLR; 74AVC16245DGG-Q10J; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 7 ns Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020150-SNJ54LVTH162 45AWD Length: 15.88 mm Contact Plating: Lead, Tin Polarity: Non-Inverting Operating Supply Voltage: 3.3 V Number of Elements: 2 Thickness: 2.48 mm Height: 3.05 mm Number of Bits: 16 Direction: Bidirectional Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 48 mA Quiescent Current: 5 mA Propagation Delay: 7 ns Width: 9.66 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): 5962-9684901QXA; SN74LVT16245BDGGR; SN74LVTH16245ADLR; 74AVC16245DGG-Q10J; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 7 ns Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH16245AWD - 1020150-SNJ54LVTH16245AWD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH16245AWD
1020150-SNJ54LVTH16245AWD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH16245AWD 1020150-SNJ54LVTH16245AWD
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020150-SNJ54LVTH162 45AWD Length: 15.88 mm Contact Plating: Lead, Tin Polarity: Non-Inverting Operating Supply Voltage: 3.3 V Number of Elements: 2 Thickness: 2.48 mm Height: 3.05 mm Number of Bits: 16 Direction: Bidirectional Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 48 mA Quiescent Current: 5 mA Propagation Delay: 7 ns Width: 9.66 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): 5962-9684901QXA; SN74LVT16245BDGGR; SN74LVTH16245ADLR; 74AVC16245DGG-Q10J; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 7 ns Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020150-SNJ54LVTH16245AWD
Length: 15.88 mm
Contact Plating: Lead, Tin
Polarity: Non-Inverting
Operating Supply Voltage: 3.3 V
Number of Elements: 2
Thickness: 2.48 mm
Height: 3.05 mm
Number of Bits: 16
Direction: Bidirectional
Number of Channels: 16
Number of Pins: 48
High Level Output Current: -24 mA
Number of Outputs: 16
Low Level Output Current: 48 mA
Quiescent Current: 5 mA
Propagation Delay: 7 ns
Width: 9.66 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): 5962-9684901QXA; SN74LVT16245BDGGR; SN74LVTH16245ADLR; 74AVC16245DGG-Q10J;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Turn-On Delay Time: 7 ns
Logic Function: Transceiver

Buy Now
Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH16245AWD - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SNJ54LVTH16245AWD
Buffers, Drivers, Receivers, Transceivers SNJ54LVTH16245AWD
3.3-V ABT 16-BIT BUS TRANSCEIVER

3.3-V ABT 16-BIT BUS TRANSCEIVER

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH16245AWD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SNJ54LVTH16245AWD
Buffers, Drivers, Receivers, Transceivers SNJ54LVTH16245AWD
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CFP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CFP

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category RF Transceivers Telemetry Receivers and Telemetry Transmitters RF Transceivers
Product Number 1020150-SNJ54LVTH16245AWD SNJ54LVTH16245AWD SNJ54LVTH16245AWD
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH16245AWD Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; Surface Mount Surface Mount; 48-CFlatPack
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - OTX-418-HH-CP8-MS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Midland UHF Radio - RF312 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Package Type Unit
View Details
Radio Tension Monitoring System - RTM - FMS USA, Inc.
Specs
Applications Rotating Machinery
Package Type Unit
Features Antenna Connector; LED Indicators
View Details