Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015509-SNJ54LVCH244
Packaging: Rail/Tube
Length: 8.89 mm
Polarity: Non-Inverting
Number of Inputs: 8
Number of Elements: 2
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 8
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -24 mA
Number of Outputs: 8
Low Level Output Current: 24 mA
Quiescent Current: 10 µA
Propagation Delay: 9 ns
Width: 8.89 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SN74LVC240APWR; SN74LVC240ADW; SNJ54LVC541AFK; 74ALVC541PW,112; 74ALVC244PW,118; 74ALVC244D,118;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 9 ns
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015509-SNJ54LVCH244AFK |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54LVCH244AFK |