Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007232-SNJ54LVC04AF
Packaging: Rail/Tube
Length: 8.89 mm
Number of Elements: 6
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 6
Number of Pins: 20
Number of Gates: 6
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Quiescent Current: 10 µA
Propagation Delay: 5.5 ns
Width: 8.89 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): 5962-9760501Q2A; SN74LVC540AQPWREP; SN74LVC540AQPWRQ1; 74LCX04BQX; 74LCX04M; 74LCX04MTCX;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 5.5 ns
Logic Function: Inverter
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007232-SNJ54LVC04AFK |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54LVC04AFK |