The SNJ54LS85W is a 4-bit magnitude comparator designed for high-performance applications. It operates over a temperature range of -55°C to 125°C, making it suitable for military and industrial environments. The device is available in multiple package types, including LCCC and CDIP, with 16 or 20 pins depending on the configuration. It features a non-RoHS and Green lead finish, ensuring compatibility with various assembly processes. The comparator is capable of comparing two 4-bit binary numbers and provides outputs indicating equality, greater than, or less than conditions. This functionality is essential for applications requiring precise digital comparisons in signal processing and data routing.
54LS85 4-BIT MAGNITUDE COMPARATO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | SNJ54LS85W |
| Product Name | Signal Switches, Multiplexers, Decoders |