Texas Instruments Standard Linear and Logic Dual 33MHz Logic IC SNJ54LS74AJ

Description
Dual D-Type Flip-Flop, TTL, 33MHz, CDIP, -55°C to 125°C Product overview: SNJ54LS74AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS74AJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, TTL, 33MHz, CDIP, -55°C to 125°C Product overview: SNJ54LS74AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS74AJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 33MHz Logic IC
706-SNJ54LS74AJ
Dual 33MHz Logic IC 706-SNJ54LS74AJ
Dual D-Type Flip-Flop, TTL, 33MHz, CDIP, -55°C to 125°C Product overview: SNJ54LS74AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS74AJ can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, TTL, 33MHz, CDIP, -55°C to 125°C Product overview: SNJ54LS74AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS74AJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SNJ54LS74AJ
Product Name Dual 33MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details