Texas Instruments SN54LS590 8-Bit Binary Counters With Output Registers SNJ54LS590W

Description
8-Bit Binary Counters With Output Registers 16-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With Output Registers 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS590 8-Bit Binary Counters With Output Registers - SNJ54LS590W - Texas Instruments
Dallas, TX, United States
SN54LS590 8-Bit Binary Counters With Output Registers
SNJ54LS590W
SN54LS590 8-Bit Binary Counters With Output Registers SNJ54LS590W
8-Bit Binary Counters With Output Registers 16-CFP -55 to 125

8-Bit Binary Counters With Output Registers 16-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number SNJ54LS590W
Product Name SN54LS590 8-Bit Binary Counters With Output Registers
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS169B Synchronous 4-Bit Up/Down Binary Counters - 8302501EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
3 suppliers
Counters, Dividers - 74196DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers
SN54HC393 Dual 4-Bit Binary Counters - 8410001DA - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,CFP,LCCC
Logic Family HC
View Details
3 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details