Texas Instruments SN54LS399 Quadruple 2-Input Multiplexers With Storage SNJ54LS399J

Description
Quadruple 2-Input Multiplexers With Storage 16-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Input Multiplexers With Storage 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input multiplexers with storage in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55 to 125°C and SNPB lead finish.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input multiplexers with storage in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55 to 125°C and SNPB lead finish.

Suppliers

Company
Product
Description
Supplier Links
SN54LS399 Quadruple 2-Input Multiplexers With Storage - SNJ54LS399J - Texas Instruments
Dallas, TX, United States
SN54LS399 Quadruple 2-Input Multiplexers With Storage
SNJ54LS399J
SN54LS399 Quadruple 2-Input Multiplexers With Storage SNJ54LS399J
Quadruple 2-Input Multiplexers With Storage 16-CDIP -55 to 125

Quadruple 2-Input Multiplexers With Storage 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SNJ54LS399J
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SNJ54LS399J
QUADRUPLE 2-INPUT MULTIPLEXERS W

QUADRUPLE 2-INPUT MULTIPLEXERS W

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SNJ54LS399J SNJ54LS399J
Product Name SN54LS399 Quadruple 2-Input Multiplexers With Storage Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LS298PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LVC1G139DCUTG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65V ~ 5.5V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTS16212DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details