Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226845-SNJ54LS399J
Packaging: Rail/Tube
Length: 19.56 mm
Number of Inputs: 8
Operating Supply Voltage: 5 V
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 2
Number of Channels: 4
Number of Pins: 16
High Level Output Current: -400 µA
Number of Outputs: 4
Low Level Output Current: 4 mA
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Multiplexer
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226845-SNJ54LS399J |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54LS399J |